NH-25 10 1% E02 e4
NH-25 10 1% E02 E4
Res Wirewound 10 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
Wirewound Resistors - Chassis Mount 25watt 10ohm 1% Non-Inductive Product overview: NH02510R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH02510R00FE02 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-NH02510R00FE02 | 541-NH02510R00FE02-ND | NH02510R00FE02 | 54-NH02510R00FE02 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | Res Wirewound 10 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack | 10ohm Resistor |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 10 ohms | 10 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |