NH-10 .1 5% E02 e4
Res Wirewound 100m Ohm 5% 10W ¦100ppm/¦C AXL Flange Card Pack
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-NH010R1000JE02 | NH010R1000JE02 |
| Product Name | Wirewound Resistors | Res Wirewound 100m Ohm 5% 10W ¦100ppm/¦C AXL Flange Card Pack |
| Category / Application | Industrial | |
| Resistance Range | 0.1000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |