Res Wirewound 400 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack
NH-10 400 1% E02 e4
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | NH010400R0FE02 | 3110-NH010400R0FE02 |
| Product Name | Res Wirewound 400 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C |