Vishay Intertechnology, Inc. 20ohm Resistor NH01020R00FE02

Description
Wirewound Resistors - Chassis Mount 12.5watt 20ohm 1% Non-IND MKD 10watt Product overview: NH01020R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH01020R00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 12.5watt 20ohm 1% Non-IND MKD 10watt Product overview: NH01020R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH01020R00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20ohm Resistor - 54-NH01020R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20ohm Resistor
54-NH01020R00FE02
20ohm Resistor 54-NH01020R00FE02
Wirewound Resistors - Chassis Mount 12.5watt 20ohm 1% Non-IND MKD 10watt Product overview: NH01020R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH01020R00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt 20ohm 1% Non-IND MKD 10watt Product overview: NH01020R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH01020R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-NH01020R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH01020R00FE02
Wirewound Resistors 3110-NH01020R00FE02
NH-10 20 1% E02 e4

NH-10 20 1% E02 e4

Supplier's Site Datasheet
Vishay/DaleWirewound Resistors - Chassis Mount 20ohms 1% 10watts Non Inductive Learn More - NH01020R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors - Chassis Mount 20ohms 1% 10watts Non Inductive Learn More
NH01020R00FE02
Vishay/DaleWirewound Resistors - Chassis Mount 20ohms 1% 10watts Non Inductive Learn More NH01020R00FE02
Vishay/DaleWirewound Resistors - Chassis Mount 20ohms 1% 10watts Non Inductive Learn More

Vishay/DaleWirewound Resistors - Chassis Mount 20ohms 1% 10watts Non Inductive Learn More

Supplier's Site
Chassis Mount Resistors - 541-NH01020R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-NH01020R00FE02-ND
Chassis Mount Resistors 541-NH01020R00FE02-ND
NH-10 20 1% E02 E4

NH-10 20 1% E02 E4

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 54-NH01020R00FE02 3110-NH01020R00FE02 NH01020R00FE02 541-NH01020R00FE02-ND
Product Name 20ohm Resistor Wirewound Resistors Vishay/DaleWirewound Resistors - Chassis Mount 20ohms 1% 10watts Non Inductive Learn More Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers