Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack NH01010R00FE02

Description
Res Wirewound 10 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack - NH01010R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack
NH01010R00FE02
Res Wirewound 10 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack NH01010R00FE02
Res Wirewound 10 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 10 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
10ohm Resistor - 54-NH01010R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10ohm Resistor
54-NH01010R00FE02
10ohm Resistor 54-NH01010R00FE02
Wirewound Resistors - Chassis Mount 12.5watt 10ohm 1% Non-IND MKD 10watt Product overview: NH01010R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH01010R00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt 10ohm 1% Non-IND MKD 10watt Product overview: NH01010R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH01010R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-NH01010R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-NH01010R00FE02-ND
Chassis Mount Resistors 541-NH01010R00FE02-ND
NH-10 10 1% E02 E4

NH-10 10 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - 3110-NH01010R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH01010R00FE02
Wirewound Resistors 3110-NH01010R00FE02
NH-10 10 1% E02 e4

NH-10 10 1% E02 e4

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number NH01010R00FE02 54-NH01010R00FE02 541-NH01010R00FE02-ND 3110-NH01010R00FE02
Product Name Res Wirewound 10 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack 10ohm Resistor Chassis Mount Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 12.5 watts
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details