Res Wirewound 500m Ohm 1% 5W ¦100ppm/¦C AXL Flange Card Pack
NH-5 .5 1% E02 e4
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | NH005R5000FE02 | 3110-NH005R5000FE02 |
| Product Name | Res Wirewound 500m Ohm 1% 5W ¦100ppm/¦C AXL Flange Card Pack | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C |