Vishay Intertechnology, Inc. RES WW 5W 6.93K 1% NH0056K930FC02

Description
RES WW 5W 6.93K 1%
Request a Quote Datasheet
Description
RES WW 5W 6.93K 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES WW 5W 6.93K 1% - NH0056K930FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WW 5W 6.93K 1%
NH0056K930FC02
RES WW 5W 6.93K 1% NH0056K930FC02
RES WW 5W 6.93K 1%

RES WW 5W 6.93K 1%

Supplier's Site
Wirewound Resistors - 3110-NH0056K930FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH0056K930FC02
Wirewound Resistors 3110-NH0056K930FC02
NH-5 6.93K 1% C02

NH-5 6.93K 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - NH0056K930FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
NH0056K930FC02-ND
Chassis Mount Resistors NH0056K930FC02-ND
6.93 kOhms ±1% 7.5W Wirewound Chassis Mount Resistor

6.93 kOhms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - NH0056K930FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
NH0056K930FC02
Chassis Mount Resistors NH0056K930FC02
RES CHAS MNT 6.93K OHM 1% 7.5W

RES CHAS MNT 6.93K OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number NH0056K930FC02 3110-NH0056K930FC02 NH0056K930FC02-ND NH0056K930FC02
Product Name RES WW 5W 6.93K 1% Wirewound Resistors Chassis Mount Resistors Chassis Mount Resistors
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 7.5 watts 7.5 watts
Category / Application Industrial General Use
Resistance Range 6930 ohms
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers