The NH005 is a non-inductive, aluminum-housed, chassis-mount wirewound resistor with a power rating of 5 W at 25 °C, a maximum working voltage of 115 V, and a resistance range of 0.05 Ω to 12.75 kΩ. It features molded construction for environmental protection, a temperature coefficient of ±100 ppm/°C for resistances below 1 Ω, an operating temperature range of -55 °C to +250 °C, and meets MIL-PRF-18546 qualifications. Dimensions are 0.444 in × 0.490 in × 0.600 in × 1.125 in with a stud mount. Solderability complies with ANSI J-STD-002.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NH005340R0FC02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |