NH-5 25.5 1% E02 e4
Res Wirewound 25.5 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-NH00525R50FE02 | NH00525R50FE02 |
| Product Name | Wirewound Resistors | Res Wirewound 25.5 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack |
| Category / Application | Industrial | |
| Resistance Range | 25.5 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |