Res Wirewound 1 Ohm 1% 5W ¦50ppm/¦C AXL Flange Card Pack
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-NH0051R000FE02 | NH0051R000FE02 | 51P5447 |
| Product Name | Wirewound Resistors | Res Wirewound 1 Ohm 1% 5W ¦50ppm/¦C AXL Flange Card Pack | Nh-5 1 1% E02 E4 Vishay |
| Category / Application | Industrial | ||
| Resistance Range | 1 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Technology / Construction | Wirewound |