Vishay Intertechnology, Inc. 5W,100,1%,BULK NH005100R0FC02

Description
5W,100,1%,BULK
Request a Quote Datasheet
Description
5W,100,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,100,1%,BULK - NH005100R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,100,1%,BULK
NH005100R0FC02
5W,100,1%,BULK NH005100R0FC02
5W,100,1%,BULK

5W,100,1%,BULK

Supplier's Site
Wirewound Resistors - 3110-NH005100R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH005100R0FC02
Wirewound Resistors 3110-NH005100R0FC02
NH-5 100 1% C02

NH-5 100 1% C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NH005100R0FC02 3110-NH005100R0FC02
Product Name 5W,100,1%,BULK Wirewound Resistors
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details