NFR25H 5% A5 82R
NFR25H 5% A5 82R
NFR25H 5% A5 82R Product overview: NFR25H0008209JA500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NFR25H0008209JA50
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-NFR25H0008209JA500CT-ND | 53-NFR25H0008209JA500 |
| Product Name | Through Hole Resistors | Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | Metal Film |
| Mounting / Packaging | Axial Leads; Axial | Axial |
| Tolerance | 5 +/- % |