NFR25H 5% A5 8R2
NFR25H 5% A5 8R2
NFR25H 5% A5 8R2 Product overview: NFR25H0008208JA500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NFR25H0008208JA50
RESISTOR, METAL FILM; Resistance:8.2ohm; Product Range:NFR25H Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Resistor Type:Fusible RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 56-NFR25H0008208JA500CT-ND | 53-NFR25H0008208JA500 | 26R4147 |
| Product Name | Through Hole Resistors | Resistor | Resistor, Metal Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Fusible Resistor | |
| Technology / Construction | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial | Axial Leaded |
| Tolerance | 5 +/- % | 5 +/- % |