Vishay Precision Group Through Hole Resistors NFR25H0004700JR500

Description
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC470BTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC470BTR-ND
Through Hole Resistors PPC470BTR-ND
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC470BCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC470BCT-ND
Through Hole Resistors PPC470BCT-ND
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film; Resistance Vishay - 26R4139 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film; Resistance Vishay
26R4139
Resistor, Metal Film; Resistance Vishay 26R4139
RESISTOR, METAL FILM; Resistance:470ohm; Product Range:NFR25H Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Resistor Type:Fusible RoHS Compliant: Yes

RESISTOR, METAL FILM; Resistance:470ohm; Product Range:NFR25H Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Resistor Type:Fusible RoHS Compliant: Yes

Supplier's Site
Res, 470R, 5%, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 33AK9029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.5W, Axial, Metal Film Rohs Compliant Vishay
33AK9029
Res, 470R, 5%, 0.5W, Axial, Metal Film Rohs Compliant Vishay 33AK9029
RES, 470R, 5%, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 470R, 5%, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site
Resistor; Metal Film; Res 470 Ohms; Pwr-Rtg 0.5 W; Tol 5%; Axial; Cut Tape - 886-NFR25H0004700JR500 - Utmel Electronic Limited
Hong Kong, China
Resistor; Metal Film; Res 470 Ohms; Pwr-Rtg 0.5 W; Tol 5%; Axial; Cut Tape
886-NFR25H0004700JR500
Resistor; Metal Film; Res 470 Ohms; Pwr-Rtg 0.5 W; Tol 5%; Axial; Cut Tape 886-NFR25H0004700JR500
Resistor; Metal Film; Res 470 Ohms; Pwr-Rtg 0.5 W; Tol 5%; Axial; Cut Tape

Resistor; Metal Film; Res 470 Ohms; Pwr-Rtg 0.5 W; Tol 5%; Axial; Cut Tape

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number PPC470BTR-ND 26R4139 33AK9029 886-NFR25H0004700JR500
Product Name Through Hole Resistors Resistor, Metal Film; Resistance Vishay Res, 470R, 5%, 0.5W, Axial, Metal Film Rohs Compliant Vishay Resistor; Metal Film; Res 470 Ohms; Pwr-Rtg 0.5 W; Tol 5%; Axial; Cut Tape
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Fusible Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details