Vishay Precision Group Through Hole Resistors NFR25H0003308JR500

Description
3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC3.3BCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC3.3BCT-ND
Through Hole Resistors PPC3.3BCT-ND
3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC3.3BTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC3.3BTR-ND
Through Hole Resistors PPC3.3BTR-ND
3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film; Resistance Vishay - 26R4137 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film; Resistance Vishay
26R4137
Resistor, Metal Film; Resistance Vishay 26R4137
RESISTOR, METAL FILM; Resistance:3.3ohm; Product Range:NFR25H Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Resistor Type:Fusible RoHS Compliant: Yes

RESISTOR, METAL FILM; Resistance:3.3ohm; Product Range:NFR25H Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Resistor Type:Fusible RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC3.3BCT-ND 26R4137
Product Name Through Hole Resistors Resistor, Metal Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Fusible Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details