Vishay Precision Group Through Hole Resistors NFR25H0002209JA500

Description
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4678TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4678TB-ND
Through Hole Resistors BC4678TB-ND
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4678CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4678CT-ND
Through Hole Resistors BC4678CT-ND
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Nfr25H Series, 22 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K6498 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Nfr25H Series, 22 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Vishay
97K6498
Through Hole Metal Film Resistor, Nfr25H Series, 22 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Vishay 97K6498
Through Hole Metal Film Resistor, NFR25H Series, 22 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, NFR25H Series, 22 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4678TB-ND 97K6498
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Nfr25H Series, 22 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details