10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
RESISTOR, METAL FILM; Resistance:10kohm; Product Range:NFR25H Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Resistor Type:Fusible RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PPC10KBCT-ND | 26R4124 |
| Product Name | Through Hole Resistors | Resistor, Metal Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Fusible Resistor |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Tolerance | 5 +/- % | 5 +/- % |