Manufacturer: Vishay
Win Source Part Number: 929112-NFR25H0001001
Series: NFR25H
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: PPC1.0KBCT, 5065FD1K000J12AFX, PPC1.0KBTR, 232220723102, 2322 207 23102
Resistor; Metal Film; Res 1 Kilohms; Pwr-Rtg 0.5 W; Tol 5%; Axial; Cut Tape Product overview: NFR25H0001001JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NFR25H0001001JR50
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
RESISTOR, METAL FILM; Resistance:1kohm; Product Range:NFR25H Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Resistor Type:Fusible RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 929112-NFR25H0001001JR500 | 53-NFR25H0001001JR500 | PPC1.0KBCT-ND | 26R4123 |
| Product Name | Through Hole Resistors - NFR25H0001001JR500 | 0.5 W Resistor | Through Hole Resistors | Resistor, Metal Film; Resistance Vishay |
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm | MetalFilm |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Resistance Range | 1000 ohms | 1000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 350 volts | 350 volts |