Vishay Precision Group Through Hole Resistors NFR2500004700JA500

Description
NFR25 5% A5 470R
Request a Quote Datasheet
Description
NFR25 5% A5 470R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-NFR2500004700JA500TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-NFR2500004700JA500TB-ND
Through Hole Resistors 56-NFR2500004700JA500TB-ND
NFR25 5% A5 470R

NFR25 5% A5 470R

Buy Now Datasheet
Through Hole Metal Film Resistor, Nfr25 Series, 470 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K6494 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Nfr25 Series, 470 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K6494
Through Hole Metal Film Resistor, Nfr25 Series, 470 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K6494
Through Hole Metal Film Resistor, NFR25 Series, 470 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, NFR25 Series, 470 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-NFR2500004700JA500TB-ND 97K6494
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Nfr25 Series, 470 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details