Vishay Precision Group Through Hole Resistors NFR2500002209JA500

Description
22 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
22 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4668CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4668CT-ND
Through Hole Resistors BC4668CT-ND
22 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

22 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4668TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4668TB-ND
Through Hole Resistors BC4668TB-ND
22 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

22 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Fusible, Nfr25 Series, 22 Ohm, 330 Mw, 5%, 250 V Rohs Compliant Vishay - 97K6489 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Fusible, Nfr25 Series, 22 Ohm, 330 Mw, 5%, 250 V Rohs Compliant Vishay
97K6489
Through Hole Metal Film Resistor, Fusible, Nfr25 Series, 22 Ohm, 330 Mw, 5%, 250 V Rohs Compliant Vishay 97K6489
Through Hole Metal Film Resistor, Fusible, NFR25 Series, 22 ohm, 330 mW, - 5%, 250 V RoHS Compliant: Yes

Through Hole Metal Film Resistor, Fusible, NFR25 Series, 22 ohm, 330 mW, - 5%, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4668CT-ND 97K6489
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Fusible, Nfr25 Series, 22 Ohm, 330 Mw, 5%, 250 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Fusible Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details