Manufacturer: Vishay
Win Source Part Number: 929111-NFR2500001009
Series: NFR25
Operating Temperature Range: -55°C ~ 155°C
Features: 10 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: PPC10ATR, 232220523109, 5063FM10R00J12AFX, PPC10ATR-NDR, 2322 205 23109, PPC10ACT-NDR, PPC10ACT
10 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
10 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
RESISTOR, FUSIBLE, FILM, 0.33 W, 5 %, 200 ppm, 10 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: NFR2500001009JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.33 W, 10 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.33 W, 10 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NFR2500001009JR50
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 929111-NFR2500001009JR500 | PPC10ATR-ND | 53-NFR2500001009JR500 |
| Product Name | Through Hole Resistors - NFR2500001009JR500 | Through Hole Resistors | Through-Hole 0.33 W 10 ohm Resistor |
| Technology / Construction | MetalFilm | MetalFilm | METAL FILM |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Mounting / Packaging | Axial Leads; Axial |