Vishay Precision Group Through Hole Resistors NFR2500001008JA500

Description
1 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
1 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4664TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4664TB-ND
Through Hole Resistors BC4664TB-ND
1 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

1 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4664CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4664CT-ND
Through Hole Resistors BC4664CT-ND
1 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

1 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Nfr25 Series, 1 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K6484 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Nfr25 Series, 1 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K6484
Through Hole Metal Film Resistor, Nfr25 Series, 1 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K6484
Through Hole Metal Film Resistor, NFR25 Series, 1 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, NFR25 Series, 1 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4664TB-ND 97K6484
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Nfr25 Series, 1 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details