Metal Film Resistors - Through Hole NFR25 5% A1 1R0 Product overview: NFR2500001008JA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NFR2500001008JA10
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120793-NFR250000100
Termination: Axial
Length: 7.5 mm
Contact Plating: Tin
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Metal Alloy, Metal Film
Resistance: 1 Ω
Diameter: 2.5 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-NFR2500001008JA100 | 1120793-NFR2500001008JA100 | 56-NFR2500001008JA100TB-ND |
| Product Name | Through-Hole Resistor | Through Hole Resistors - NFR2500001008JA100 | Through Hole Resistors |
| Technology / Construction | Metal Film | MetalAlloy; MetalFilm | MetalFilm |
| Resistance Range | 1 ohms | 1 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C |
| Operating DC Voltage | 250 volts |