Vishay Intertechnology, Inc. Through Hole Resistors NFR0100003300JR500

Description
330 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
330 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC330CTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC330CTR-ND
Through Hole Resistors PPC330CTR-ND
330 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

330 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Fusible, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PPC330CTR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers