Vishay Intertechnology, Inc. Through Hole Resistors MVW3\\440K00KLB

Description
40 kOhms ±10% 1.5W Through Hole Resistor Axial High Voltage Carbon Film
Request a Quote Datasheet
Description
40 kOhms ±10% 1.5W Through Hole Resistor Axial High Voltage Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MVW3\\440K00KLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MVW3\\440K00KLB-ND
Through Hole Resistors MVW3\\440K00KLB-ND
40 kOhms ±10% 1.5W Through Hole Resistor Axial High Voltage Carbon Film

40 kOhms ±10% 1.5W Through Hole Resistor Axial High Voltage Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MVW3\\440K00KLB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details