20 kOhms ±10% 1.5W Through Hole Resistor Axial High Voltage Carbon Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | MVW3\\420K00KLB-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use; High Voltage Resistor |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leads; Axial |