Vishay Intertechnology, Inc. Through Hole Resistors MVW1\\23K900JLB

Description
3.9 kOhms ±5% 1W Through Hole Resistor Axial High Voltage Carbon Film
Request a Quote Datasheet
Description
3.9 kOhms ±5% 1W Through Hole Resistor Axial High Voltage Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MVW1\\23K900JLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MVW1\\23K900JLB-ND
Through Hole Resistors MVW1\\23K900JLB-ND
3.9 kOhms ±5% 1W Through Hole Resistor Axial High Voltage Carbon Film

3.9 kOhms ±5% 1W Through Hole Resistor Axial High Voltage Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MVW1\\23K900JLB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers