Vishay Intertechnology, Inc. Through Hole Resistors MVW1\\21K000KLB

Description
1 kOhms ±10% 1W Through Hole Resistor Axial High Voltage Carbon Film
Request a Quote Datasheet
Description
1 kOhms ±10% 1W Through Hole Resistor Axial High Voltage Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MVW1\\21K000KLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MVW1\\21K000KLB-ND
Through Hole Resistors MVW1\\21K000KLB-ND
1 kOhms ±10% 1W Through Hole Resistor Axial High Voltage Carbon Film

1 kOhms ±10% 1W Through Hole Resistor Axial High Voltage Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MVW1\\21K000KLB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details