Vishay Intertechnology, Inc. Automotive 600V 4A Diode and Rectifier MURS360HE3 A/H

Description
Diode Switching 600V 4A Automotive 2-Pin SMC T/R Product overview: MURS360HE3 A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360HE3 A/H can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Switching 600V 4A Automotive 2-Pin SMC T/R Product overview: MURS360HE3 A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360HE3 A/H can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 600V 4A Diode and Rectifier - 280-MURS360HE3 A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600V 4A Diode and Rectifier
280-MURS360HE3 A/H
Automotive 600V 4A Diode and Rectifier 280-MURS360HE3 A/H
Diode Switching 600V 4A Automotive 2-Pin SMC T/R Product overview: MURS360HE3 A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360HE3 A/H can be used for catalog matching and distributor lookup.

Diode Switching 600V 4A Automotive 2-Pin SMC T/R Product overview: MURS360HE3 A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360HE3 A/H can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - MURS360HE3 A/H - 719697-MURS360HE3 A/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS360HE3 A/H
719697-MURS360HE3 A/H
Diodes, Rectifiers - Single - MURS360HE3 A/H 719697-MURS360HE3 A/H
Manufacturer: Vishay Win Source Part Number: 719697-MURS360HE3 A/H Family Name: MURS360 Manufacturer Homepage: www.vishay.com Reference case: DO-214A Reference Date Code: 1424+ Alternative Parts (Cross-Reference): MUR460S R6G; MUR460S R6; MUR460S M6G; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 719697-MURS360HE3 A/H
Family Name: MURS360
Manufacturer Homepage: www.vishay.com
Reference case: DO-214A
Reference Date Code: 1424+
Alternative Parts (Cross-Reference): MUR460S R6G; MUR460S R6; MUR460S M6G;
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-MURS360HE3 A/H 719697-MURS360HE3 A/H
Product Name Automotive 600V 4A Diode and Rectifier Diodes, Rectifiers - Single - MURS360HE3 A/H
Unlock Full Specs
to access all available technical data