Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168553-MURS360-E3/9
Reverse Voltage: 600 V
Number of Pins: 2
Categories: Custom Parts
Case / Package: SMC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Surge Current: 125 A
Peak Reverse Current: 10 µA
Max Operating Temperature: 175 °C
Recovery Time: 50 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1168553-MURS360-E3/9CT |
| Product Name | Custom Parts - Custom Parts (J - M) - MURS360-E3/9CT |