Vishay Intertechnology, Inc. 200V 15A Diode and Rectifier MUR3020WT

Description
DIODE ARRAY GP 200V 15A TO247AC Product overview: MUR3020WT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR3020WT can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARRAY GP 200V 15A TO247AC Product overview: MUR3020WT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR3020WT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200V 15A Diode and Rectifier - 286-MUR3020WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 15A Diode and Rectifier
286-MUR3020WT
200V 15A Diode and Rectifier 286-MUR3020WT
DIODE ARRAY GP 200V 15A TO247AC Product overview: MUR3020WT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR3020WT can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 15A TO247AC Product overview: MUR3020WT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR3020WT can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - MUR3020WT - 811145-MUR3020WT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MUR3020WT
811145-MUR3020WT
Diodes, Rectifiers - Arrays - MUR3020WT 811145-MUR3020WT
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 811145-MUR3020WT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Part Status: Obsolete (End Of Life) Supplier Device Package: TO-247AC Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 15A Current - Reverse Leakage at Vr: 10μA at 200V Part Number Series: MUR3020WT

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 811145-MUR3020WT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-247AC
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 15A
Current - Reverse Leakage at Vr: 10μA at 200V
Part Number Series: MUR3020WT

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MUR3020WT 811145-MUR3020WT
Product Name 200V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - MUR3020WT
Package Tube
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Step-Recovery Diode; Standard
Unlock Full Specs
to access all available technical data