Manufacturer: Vishay
Win Source Part Number: 208930-MUR2020CTPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 15μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Phase, 2 Element, 10A, 200V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT PACKAGE-3 Product overview: MUR2020CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR2020CTPBF can be used for catalog matching and distributor lookup.
MUR.. Series are the state of the art ultrafast recovery rectifiers specifically designed with optimized performance of forward voltage drop and ultrafast recovery time. The planar structure and the platinum doped life time control, guarantee the best overall performance, ruggedness and reliability characteristics. These devices are intended for use in the output rectification stage of SMPS, UPS, DC-to-DC converters as well as freewheeling diode in low voltage inverters and chopper motor drives. Their extremely optimized stored charge and low recovery current minimize the switching losses and reduce over
dissipation in the switching element and snubbers.
Features:
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 208930-MUR2020CTPBF | 286-MUR2020CTPBF | 70079005 |
| Product Name | Diodes, Rectifiers - Arrays - MUR2020CTPBF | 10A 200V Diode and Rectifier | Diode, Ultrafast, 200V 20A 25ns, TO-220AB |
| Diode Type | Standard | General Purpose | |
| Life Cycle Stage | Active | ||
| VF | 0.8500 volts | 1.15 volts | |
| VR | 200 volts | 200 volts | |
| IR | 0.0150 mA |