Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 811712-MUR1620CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 8A
Current - Reverse Leakage at Vr: 5μA at 200V
Part Number Series: MUR1620CT
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 811712-MUR1620CT | MUR1620CTIR-ND |
| Product Name | Diodes, Rectifiers - Arrays - MUR1620CT | Diode Arrays |
| Diode Type | Standard | |
| VF | 0.9500 volts | |
| VR | 200 volts | |
| IR | 0.0050 mA |