Vishay Intertechnology, Inc. 15A 200V Diode and Rectifier MUR1520PBF

Description
Rectifier Diode, 1 Phase, 1 Element, 15A, 200V V(RRM), Silicon, TO-220AC, ROHS COMPLIANT PACKAGE-2 Product overview: MUR1520PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1520PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 15A, 200V V(RRM), Silicon, TO-220AC, ROHS COMPLIANT PACKAGE-2 Product overview: MUR1520PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1520PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A 200V Diode and Rectifier - 280-MUR1520PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 200V Diode and Rectifier
280-MUR1520PBF
15A 200V Diode and Rectifier 280-MUR1520PBF
Rectifier Diode, 1 Phase, 1 Element, 15A, 200V V(RRM), Silicon, TO-220AC, ROHS COMPLIANT PACKAGE-2 Product overview: MUR1520PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1520PBF can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 15A, 200V V(RRM), Silicon, TO-220AC, ROHS COMPLIANT PACKAGE-2 Product overview: MUR1520PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1520PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - MUR1520PBF - 208929-MUR1520PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR1520PBF
208929-MUR1520PBF
Diodes, Rectifiers - Single - MUR1520PBF 208929-MUR1520PBF
Manufacturer: Vishay Win Source Part Number: 208929-MUR1520PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 208929-MUR1520PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode, Ultrafast, 200V 15A 35ns, TO-220AC - 70079004 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Ultrafast, 200V 15A 35ns, TO-220AC
70079004
Diode, Ultrafast, 200V 15A 35ns, TO-220AC 70079004
MUR.. Series are the state of the art ultrafast recovery rectifiers specifically designed with optimized performance of forward voltage drop and ultrafast recovery time. The planar structure and the platinum doped life time control, guarantee the best overall performance, ruggedness and reliability characteristics. These devices are intended for use in the output rectification stage of SMPS, UPS, DC-to-DC converters as well as freewheeling diode in low voltage inverters and chopper motor drives. Their extremely optimized stored charge and low recovery current minimize the switching losses and reduce over dissipation in the switching element and snubbers. Features: Ultrafast Recovery Time Low Forward Voltage Drop Low Leakage Current 175°C Operating Junction Temperature Lead (Pb)-Free (PbF Suffix) Designed and Qualified for Industrial Level

MUR.. Series are the state of the art ultrafast recovery rectifiers specifically designed with optimized performance of forward voltage drop and ultrafast recovery time. The planar structure and the platinum doped life time control, guarantee the best overall performance, ruggedness and reliability characteristics. These devices are intended for use in the output rectification stage of SMPS, UPS, DC-to-DC converters as well as freewheeling diode in low voltage inverters and chopper motor drives. Their extremely optimized stored charge and low recovery current minimize the switching losses and reduce over
dissipation in the switching element and snubbers.
Features:

  • Ultrafast Recovery Time
  • Low Forward Voltage Drop
  • Low Leakage Current
  • 175°C Operating Junction Temperature
  • Lead (Pb)-Free (PbF Suffix)
  • Designed and Qualified for Industrial Level
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Rectifiers Diodes Rectifiers
Product Number 280-MUR1520PBF 208929-MUR1520PBF 70079004
Product Name 15A 200V Diode and Rectifier Diodes, Rectifiers - Single - MUR1520PBF Diode, Ultrafast, 200V 15A 35ns, TO-220AC
Package Rail/Tube TO-220
RoHS Compliant RoHS
IO 15 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Diode Type Standard
Unlock Full Specs
to access all available technical data