Manufacturer: Vishay
Win Source Part Number: 747835-MUH1PC-M3/89A
Manufacturer Homepage: www.vishay.com
Reference case: DO-220AA
Reference Date Code: 1429+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 150V 1A MICROSMP Product overview: MUH1PC-M3/89A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUH1PC-M3/89A can be used for catalog matching and distributor lookup.
DIODE STANDARD 150V 1A DO219AD
DIODE GEN PURP 150V 1A MICROSMP
Diode Standard 150V 1A Surface Mount MicroSMP (DO-219AD)
DIODE GEN PURP 150V 1A MICROSMP
FAST DIODE, 1A, 150V, MICROSMP, FULL REEL; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single
Rectifiers 1.0 Amp 150 Volt 10 Amp IFSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 747835-MUH1PC-M3/89A | 280-MUH1PC-M3/89A | 112-MUH1PC-M3/89ADKR-ND | MUH1PC-M3/89A | 24R6984 | MUH1PC-M3/89A |
| Product Name | Diodes, Rectifiers - Single - MUH1PC-M3/89A | 150V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 1A, 150V, Microsmp, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Package | Tape & Reel (TR) | MicroSMP | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Life Cycle Stage | Active |