VISHAY INTERTECHNOLOGY, INC.
MTR1000AJAKANHWS -- RESISTOR NETWORKS, ARRAYS
Vishay Intertechnology, Inc.
Resistor Networks, Arrays
MTR1000AJAKANHWS
Description
MTR 5% 100PPM WS
Request a Quote
Email Supplier
Datasheet
Description
MTR 5% 100PPM WS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
909-MTR1000AJAKANHWS-ND |
|
Product Name
|
Resistor Networks, Arrays |
|
Configuration
|
Chip Array
|
|
Category / Application
|
General Use
|
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0303
|
|
Resistance Range
|
100 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Chip Array; Resistor, Capacitor Network
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
ThroughHole; Sip
View Details
Resistance Range
5 ohms
Temperature Coefficient
1200 ±ppm/°C
Power Rating
6 watts
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details