Vishay Intertechnology, Inc. RES .08 OHM 3W 1% WIREWOUND MTL2BR0800FE66

Description
RES .08ohm 3W 1% WIREWOUND
Request a Quote Datasheet
Description
RES .08ohm 3W 1% WIREWOUND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .08 OHM 3W 1% WIREWOUND - MTL2BR0800FE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .08 OHM 3W 1% WIREWOUND
MTL2BR0800FE66
RES .08 OHM 3W 1% WIREWOUND MTL2BR0800FE66
RES .08ohm 3W 1% WIREWOUND

RES .08ohm 3W 1% WIREWOUND

Supplier's Site
Through Hole Resistors - MTL-2B-.08-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MTL-2B-.08-ND
Through Hole Resistors MTL-2B-.08-ND
80 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

80 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MTL2BR0800FE66 MTL-2B-.08-ND
Product Name RES .08 OHM 3W 1% WIREWOUND Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 0.0800 ohms 0.0800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers