Vishay Intertechnology, Inc. Through Hole Resistors MTL2BR0500FE66

Description
50 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
50 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MTL-2B-.05-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MTL-2B-.05-ND
Through Hole Resistors MTL-2B-.05-ND
50 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

50 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
RES .05 OHM 3W 1% WIREWOUND - MTL2BR0500FE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .05 OHM 3W 1% WIREWOUND
MTL2BR0500FE66
RES .05 OHM 3W 1% WIREWOUND MTL2BR0500FE66
RES .05ohm 3W 1% WIREWOUND

RES .05ohm 3W 1% WIREWOUND

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MTL-2B-.05-ND MTL2BR0500FE66
Product Name Through Hole Resistors RES .05 OHM 3W 1% WIREWOUND
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chip Resistor - Surface Mount - RL73K2HR22JTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers