Vishay Intertechnology, Inc. RES .02 OHM 3W 1% WIREWOUND MTL2BR0200FE66

Description
RES .02ohm 3W 1% WIREWOUND
Request a Quote
Description
RES .02ohm 3W 1% WIREWOUND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .02 OHM 3W 1% WIREWOUND - MTL2BR0200FE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .02 OHM 3W 1% WIREWOUND
MTL2BR0200FE66
RES .02 OHM 3W 1% WIREWOUND MTL2BR0200FE66
RES .02ohm 3W 1% WIREWOUND

RES .02ohm 3W 1% WIREWOUND

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MTL2BR0200FE66
Product Name RES .02 OHM 3W 1% WIREWOUND
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details