Vishay Intertechnology, Inc. RES .01 OHM 3W 1% WIREWOUND MTL2BR0100FE66

Description
RES .01ohm 3W 1% WIREWOUND
Request a Quote
Description
RES .01ohm 3W 1% WIREWOUND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .01 OHM 3W 1% WIREWOUND - MTL2BR0100FE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .01 OHM 3W 1% WIREWOUND
MTL2BR0100FE66
RES .01 OHM 3W 1% WIREWOUND MTL2BR0100FE66
RES .01ohm 3W 1% WIREWOUND

RES .01ohm 3W 1% WIREWOUND

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MTL2BR0100FE66
Product Name RES .01 OHM 3W 1% WIREWOUND
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers