Vishay Intertechnology, Inc. RES .08 OHM 1W 1% WIREWOUND MTL1AR0800FE66

Description
RES .08ohm 1W 1% WIREWOUND
Request a Quote
Description
RES .08ohm 1W 1% WIREWOUND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .08 OHM 1W 1% WIREWOUND - MTL1AR0800FE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .08 OHM 1W 1% WIREWOUND
MTL1AR0800FE66
RES .08 OHM 1W 1% WIREWOUND MTL1AR0800FE66
RES .08ohm 1W 1% WIREWOUND

RES .08ohm 1W 1% WIREWOUND

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MTL1AR0800FE66
Product Name RES .08 OHM 1W 1% WIREWOUND
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 6661759 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers