Vishay Intertechnology, Inc. RES .07 OHM 1W 1% WIREWOUND MTL1AR0700FE66

Description
RES .07ohm 1W 1% WIREWOUND
Request a Quote
Description
RES .07ohm 1W 1% WIREWOUND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .07 OHM 1W 1% WIREWOUND - MTL1AR0700FE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .07 OHM 1W 1% WIREWOUND
MTL1AR0700FE66
RES .07 OHM 1W 1% WIREWOUND MTL1AR0700FE66
RES .07ohm 1W 1% WIREWOUND

RES .07ohm 1W 1% WIREWOUND

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MTL1AR0700FE66
Product Name RES .07 OHM 1W 1% WIREWOUND
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers