Vishay Intertechnology, Inc. RES .02 OHM 1W 1% WIREWOUND MTL1AR0200FE66

Description
RES .02ohm 1W 1% WIREWOUND
Request a Quote Datasheet
Description
RES .02ohm 1W 1% WIREWOUND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .02 OHM 1W 1% WIREWOUND - MTL1AR0200FE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .02 OHM 1W 1% WIREWOUND
MTL1AR0200FE66
RES .02 OHM 1W 1% WIREWOUND MTL1AR0200FE66
RES .02ohm 1W 1% WIREWOUND

RES .02ohm 1W 1% WIREWOUND

Supplier's Site
Through Hole Resistors - MTL-1A-.02-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MTL-1A-.02-ND
Through Hole Resistors MTL-1A-.02-ND
20 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

20 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MTL1AR0200FE66 MTL-1A-.02-ND
Product Name RES .02 OHM 1W 1% WIREWOUND Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details