80 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
RES .08ohm 5W 1% WIREWOUND
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MTL-5-.08-ND | MTL05R0800FE66 |
| Product Name | Through Hole Resistors | RES .08 OHM 5W 1% WIREWOUND |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 0.0800 ohms | 0.0800 ohms |