Vishay Intertechnology, Inc. RES .02 OHM 5W 1% WIREWOUND MTL05R0200FE66

Description
RES .02ohm 5W 1% WIREWOUND
Request a Quote
Description
RES .02ohm 5W 1% WIREWOUND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .02 OHM 5W 1% WIREWOUND - MTL05R0200FE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .02 OHM 5W 1% WIREWOUND
MTL05R0200FE66
RES .02 OHM 5W 1% WIREWOUND MTL05R0200FE66
RES .02ohm 5W 1% WIREWOUND

RES .02ohm 5W 1% WIREWOUND

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MTL05R0200FE66
Product Name RES .02 OHM 5W 1% WIREWOUND
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details