Vishay Intertechnology, Inc. Through Hole Resistors MTL055L000FE66

Description
5 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MTL-5-.005-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MTL-5-.005-ND
Through Hole Resistors MTL-5-.005-ND
5 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

5 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
RES .005 OHM 5W 1% WIREWOUND - MTL055L000FE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .005 OHM 5W 1% WIREWOUND
MTL055L000FE66
RES .005 OHM 5W 1% WIREWOUND MTL055L000FE66
RES .005ohm 5W 1% WIREWOUND

RES .005ohm 5W 1% WIREWOUND

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MTL-5-.005-ND MTL055L000FE66
Product Name Through Hole Resistors RES .005 OHM 5W 1% WIREWOUND
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - A138578TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details