Vishay Intertechnology, Inc. RES .05 OHM 4W 1% WIREWOUND MTL03R0500FE66

Description
RES .05ohm 4W 1% WIREWOUND
Request a Quote Datasheet
Description
RES .05ohm 4W 1% WIREWOUND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .05 OHM 4W 1% WIREWOUND - MTL03R0500FE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .05 OHM 4W 1% WIREWOUND
MTL03R0500FE66
RES .05 OHM 4W 1% WIREWOUND MTL03R0500FE66
RES .05ohm 4W 1% WIREWOUND

RES .05ohm 4W 1% WIREWOUND

Supplier's Site
Through Hole Resistors - MTL-3-.05-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MTL-3-.05-ND
Through Hole Resistors MTL-3-.05-ND
50 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

50 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MTL03R0500FE66 MTL-3-.05-ND
Product Name RES .05 OHM 4W 1% WIREWOUND Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661617 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details