Vishay Intertechnology, Inc. RES .02 OHM 4W 1% WIREWOUND MTL03R0200FE66

Description
RES .02ohm 4W 1% WIREWOUND
Request a Quote
Description
RES .02ohm 4W 1% WIREWOUND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .02 OHM 4W 1% WIREWOUND - MTL03R0200FE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .02 OHM 4W 1% WIREWOUND
MTL03R0200FE66
RES .02 OHM 4W 1% WIREWOUND MTL03R0200FE66
RES .02ohm 4W 1% WIREWOUND

RES .02ohm 4W 1% WIREWOUND

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MTL03R0200FE66
Product Name RES .02 OHM 4W 1% WIREWOUND
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details