The TCMT110. series is a single-channel optocoupler with a phototransistor output, designed for signal isolation in applications such as programmable logic controllers and modems. It is housed in a 4-pin SSOP-4 package measuring 7.00 mm in length with a half-pitch design. The device provides 3750 V RMS isolation voltage, low coupling capacitance of 0.3 pF, and operates over an ambient temperature range of -40 to +100 °C. It meets UL1577, cUL, VDE, and CQC safety standards with double protection. The TCMT1109 variant supports a current transfer ratio (CTR) of 200 to 400% at 5 mA forward current and 5 V collector-emitter voltage. The package has a creepage and clearance distance of at least 5 mm and insulation thickness of 0.4 mm. Soldering is compliant with J-STD-020, and the device is rated for a junction temperature up to 125 °C.
OPTOISOLATOR 3.75KV TRANS 4-SOP Product overview: MT1109 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MT1109 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MT1109 |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Reel - TR |