Vishay Intertechnology, Inc. Schottky 1A 50V Diode and Rectifier MSS1P5HM3/89A

Description
DIODE SCHOTTKY 1A 50V MICROSMP Product overview: MSS1P5HM3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P5HM3/89A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 1A 50V MICROSMP Product overview: MSS1P5HM3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P5HM3/89A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1A 50V Diode and Rectifier - 280-MSS1P5HM3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 50V Diode and Rectifier
280-MSS1P5HM3/89A
Schottky 1A 50V Diode and Rectifier 280-MSS1P5HM3/89A
DIODE SCHOTTKY 1A 50V MICROSMP Product overview: MSS1P5HM3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P5HM3/89A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 1A 50V MICROSMP Product overview: MSS1P5HM3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P5HM3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MSS1P5HM3/89A - 1080462-MSS1P5HM3/89A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSS1P5HM3/89A
1080462-MSS1P5HM3/89A
Diodes, Rectifiers - Single - MSS1P5HM3/89A 1080462-MSS1P5HM3/89A
Manufacturer: Vishay Win Source Part Number: 1080462-MSS1P5HM3/89 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 680mV @ 1A Current - Reverse Leakage @ Vr: 150μA @ 50V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MicroSMP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1080462-MSS1P5HM3/89A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 680mV @ 1A
Current - Reverse Leakage @ Vr: 150μA @ 50V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MicroSMP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-MSS1P5HM3/89A 1080462-MSS1P5HM3/89A
Product Name Schottky 1A 50V Diode and Rectifier Diodes, Rectifiers - Single - MSS1P5HM3/89A
Package Reel - TR MicroSMP
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222388 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N6642US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 5 ns
View Details
RF Pin Diode, Band Switching and RF Attenuation - BA592 - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Diode Applications Switching
View Details
3 suppliers